UIY Inc. Coaxial Broadband Isolator 130 to 180MHz UIYBCI6060C

Description
130 to 180MHz – Coaxial Isolator
Request a Quote Datasheet
Description
130 to 180MHz – Coaxial Isolator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Broadband Isolator 130 to 180MHz - UIYBCI6060C - UIY Inc.
Shenzhen, China
Coaxial Broadband Isolator 130 to 180MHz
UIYBCI6060C
Coaxial Broadband Isolator 130 to 180MHz UIYBCI6060C
130 to 180MHz – Coaxial Isolator

130 to 180MHz – Coaxial Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBCI6060C
Product Name Coaxial Broadband Isolator 130 to 180MHz
Component Isolator
Configuration Coaxial
Package Size 60mm x 60mm x 28mm
Frequency Range: 130000 to 180000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Isolator 12 to 18GHz - UIYWI3898A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 33.3mm x 98mm x 38mm
View Details
High Power Circulator coaxial type 45 to 270MHz - UIYCC6060A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 60mm x 60mm x 28mm
View Details
Coaxial Circulator 950 to 1450MHz - UIYBCC4550A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 45mm x 50mm x 26mm
View Details
High Power Isolator Coaxial 250 to 1500MHz - UIYCI4580A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 45mm x 80mm x 24mm
View Details