UIY Inc. Coaxial Broadband Isolator 225 to 400MHz UIYBCI6060F

Description
225 to 400MHz – Coaxial Isolator
Request a Quote
Description
225 to 400MHz – Coaxial Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Coaxial isolator for 225 to 400 MHz operations, available with N-F or SMA-F connectors, with insertion loss up to 1.0 dB, isolation of at least 16 dB, VSWR up to 1.4, and power handling up to 160 W forward and 50 W reverse. Operates from -40 to +85 °C or 0 to +60 °C depending on model. Supports military, space, and commercial applications. Mechanical dimensions are 60.0 mm length, 40.0 mm width, and 28.0 mm height. Designed for dual junction or multiple configurations to achieve high isolation.

Datasheet Summary
Powered by GS/AI

Coaxial isolator for 225 to 400 MHz operations, available with N-F or SMA-F connectors, with insertion loss up to 1.0 dB, isolation of at least 16 dB, VSWR up to 1.4, and power handling up to 160 W forward and 50 W reverse. Operates from -40 to +85 °C or 0 to +60 °C depending on model. Supports military, space, and commercial applications. Mechanical dimensions are 60.0 mm length, 40.0 mm width, and 28.0 mm height. Designed for dual junction or multiple configurations to achieve high isolation.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Broadband Isolator 225 to 400MHz - UIYBCI6060F - UIY Inc.
Shenzhen, China
Coaxial Broadband Isolator 225 to 400MHz
UIYBCI6060F
Coaxial Broadband Isolator 225 to 400MHz UIYBCI6060F
225 to 400MHz – Coaxial Isolator

225 to 400MHz – Coaxial Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBCI6060F
Product Name Coaxial Broadband Isolator 225 to 400MHz
Component Isolator
Configuration Coaxial
Package Size 60mm x 60mm x 28mm
Frequency Range: 225000 to 400000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Coaxial Isolator 3.5 to 7.0GHz - UIYCDI3928A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 39mm x 28mm x 15mm
View Details
4 Port Dual Junction Drop in Circulator 3 to 6GHz - UIYBDC5028A4P - UIY Inc.
Specs
Component Circulator
Package Size 50.8mm x 28mm x 14mm
Frequency Range: 3000 to 6000 MHz
View Details
RF Isolator Drop in type 0.6 to 5.0GHz - UIYDI1919A - UIY Inc.
Specs
Component Isolator
Package Size 19mm x 19mm x 8.6mm
Frequency Range: 600 to 5000 MHz
View Details
Drop in Isolator 600 to 800MHz - UIYBDI3538C - UIY Inc.
Specs
Component Isolator
Package Size 35mm x 38mm x 11mm
Frequency Range: 600 to 800 MHz
View Details