UIY Inc. Broadband Circulator drop in 1.8 to 2.0GHz UIYBDC2525C

Description
1.8 to 2.0GHz – Drop in Circulator
Request a Quote
Description
1.8 to 2.0GHz – Drop in Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

1.8 to 2.0 GHz drop-in circulator with an insertion loss of 0.4 dB max, isolation of 20 dB min, VSWR of 1.25 max, and power handling of 200 W forward and reverse. Available in a TAB connector type and operating over -30 to +70 °C, with a mechanical outline of 25.4 mm max length and 8.02 mm diameter. Designed for military, space, and commercial applications.

Datasheet Summary
Powered by GS/AI

1.8 to 2.0 GHz drop-in circulator with an insertion loss of 0.4 dB max, isolation of 20 dB min, VSWR of 1.25 max, and power handling of 200 W forward and reverse. Available in a TAB connector type and operating over -30 to +70 °C, with a mechanical outline of 25.4 mm max length and 8.02 mm diameter. Designed for military, space, and commercial applications.

Suppliers

Company
Product
Description
Supplier Links
Broadband Circulator drop in 1.8 to 2.0GHz - UIYBDC2525C - UIY Inc.
Shenzhen, China
Broadband Circulator drop in 1.8 to 2.0GHz
UIYBDC2525C
Broadband Circulator drop in 1.8 to 2.0GHz UIYBDC2525C
1.8 to 2.0GHz – Drop in Circulator

1.8 to 2.0GHz – Drop in Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBDC2525C
Product Name Broadband Circulator drop in 1.8 to 2.0GHz
Component Circulator
Package Size 25.4mm x 25.4mm x 10.5mm
Frequency Range: 1800 to 2000 MHz
Isolation 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

4 Port Dual Junction Drop in Circulator 200 to 3600MHz - UIYDDC5025A4P - UIY Inc.
Specs
Component Circulator
Package Size 50.8mm x 25.4mm x 8.6mm
Frequency Range: 200 to 3600 MHz
View Details
Dual Junction Drop in Isolator 200 to 3600MHz - UIYDDI5025A - UIY Inc.
Specs
Component Isolator
Package Size 50.8mm x 25.4mm x 8.6mm
Frequency Range: 200 to 3600 MHz
View Details
Broadband Circulator Coaxial 6 to 18GHz - UIYBCC1920A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 19mm x 20.3mm x 14mm
View Details
Waveguide Isolator 33 to 38GHz - UIYWI2025B - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 20mm x 25mm x 10mm
View Details