UIY Inc. Broadband Isolator Coaxial 2 to 8GHz UIYBCI6236B

Description
2 to 8GHz – Coaxial Isolator
Request a Quote Datasheet
Description
2 to 8GHz – Coaxial Isolator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Broadband Isolator Coaxial 2 to 8GHz - UIYBCI6236B - UIY Inc.
Shenzhen, China
Broadband Isolator Coaxial 2 to 8GHz
UIYBCI6236B
Broadband Isolator Coaxial 2 to 8GHz UIYBCI6236B
2 to 8GHz – Coaxial Isolator

2 to 8GHz – Coaxial Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBCI6236B
Product Name Broadband Isolator Coaxial 2 to 8GHz
Component Isolator
Configuration Coaxial
Package Size 62mm x 36.6mm x 19.4mm
Frequency Range: 2000 to 8000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulator 88 to 108MHz - UIYBCC6060B - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 60mm x 60mm x 28mm
View Details
Drop in Circulator 68 to 88MHz - UIYBDC6060A - UIY Inc.
Specs
Component Circulator
Package Size 60mm x 60mm x 28mm
Frequency Range: 68 to 88 MHz
View Details
RF Circulator Coaxial connector 700 to 2000MHz - UIYCC3434A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
View Details
Waveguide Isolator 26.5 to 40GHz - UIYWI2259A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 25.5mm x 59.9mm x 25.9mm
View Details