UIY Inc. Broadband Isolator Coaxial Dual Junction 12 to 18GHz UIYBCI2618B

Description
12 to 18GHz – Dual Junction Coaxial Isolator
Request a Quote
Description
12 to 18GHz – Dual Junction Coaxial Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UIYBCI2618B series is a dual junction coaxial isolator covering 12 to 18 GHz, designed for high RF performance in military, space, and commercial applications. It features an insertion loss of 1.0 dB max, isolation of 36 dB min, VSWR of 1.3 max, and power handling of 60 W forward and 10 W reverse. The isolator uses SMA-F or SMA-M connectors and operates over a temperature range of -55 to +85°C. The mechanical dimensions are 26.0 mm in length, 21.0 mm in width, and 13.8 mm in height. The series is supplied with a one-year standard warranty and supports custom design requests.

Datasheet Summary
Powered by GS/AI

The UIYBCI2618B series is a dual junction coaxial isolator covering 12 to 18 GHz, designed for high RF performance in military, space, and commercial applications. It features an insertion loss of 1.0 dB max, isolation of 36 dB min, VSWR of 1.3 max, and power handling of 60 W forward and 10 W reverse. The isolator uses SMA-F or SMA-M connectors and operates over a temperature range of -55 to +85°C. The mechanical dimensions are 26.0 mm in length, 21.0 mm in width, and 13.8 mm in height. The series is supplied with a one-year standard warranty and supports custom design requests.

Suppliers

Company
Product
Description
Supplier Links
Broadband Isolator Coaxial Dual Junction 12 to 18GHz - UIYBCI2618B - UIY Inc.
Shenzhen, China
Broadband Isolator Coaxial Dual Junction 12 to 18GHz
UIYBCI2618B
Broadband Isolator Coaxial Dual Junction 12 to 18GHz UIYBCI2618B
12 to 18GHz – Dual Junction Coaxial Isolator

12 to 18GHz – Dual Junction Coaxial Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBCI2618B
Product Name Broadband Isolator Coaxial Dual Junction 12 to 18GHz
Component Isolator
Configuration Coaxial
Package Size 26mm x 18mm x 13.8mm
Frequency Range: 12000 to 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

High Power Isolator Drop in 700 to 3100MHz - UIYDI3232A - UIY Inc.
Specs
Component Isolator
Package Size 32mm x 32mm x 11mm
Frequency Range: 700 to 3100 MHz
View Details
Dual Junction Coaxial Isolator 250 to 1300MHz - UIYCDI9648A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 96mm x 48mm x 24mm
View Details
Microstrip Circulator 8 to 12GHz - UIYBMC66A - UIY Inc.
Specs
Component Circulator
Package Size 6mm x 6mm x 2.5mm
Frequency Range: 8000 to 12000 MHz
View Details
High Power Circulator coaxial type 60 to 200MHz - UIYCC8080B - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 80mm x 80mm x 18mm
View Details