UIY Inc. Coaxial Circulator 88 to 108MHz UIYBCC6060B

Description
88 to 108MHz – Coaxial Circulator
Request a Quote
Description
88 to 108MHz – Coaxial Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Coaxial circulator for 88 to 108 MHz operation, available in SMA-F, SMA-M to SMA-F, and N-F connector variants, with insertion loss of 0.65 dB maximum, isolation of 20 dB minimum, VSWR of 1.25 maximum, and power handling of 100 W forward and reverse. Operates over -20 to +70 °C with mechanical dimensions of 60.0 mm maximum length, 40.0 mm width, and 26.0 mm height. Designed for military, space, and commercial applications.

Datasheet Summary
Powered by GS/AI

Coaxial circulator for 88 to 108 MHz operation, available in SMA-F, SMA-M to SMA-F, and N-F connector variants, with insertion loss of 0.65 dB maximum, isolation of 20 dB minimum, VSWR of 1.25 maximum, and power handling of 100 W forward and reverse. Operates over -20 to +70 °C with mechanical dimensions of 60.0 mm maximum length, 40.0 mm width, and 26.0 mm height. Designed for military, space, and commercial applications.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Circulator 88 to 108MHz - UIYBCC6060B - UIY Inc.
Shenzhen, China
Coaxial Circulator 88 to 108MHz
UIYBCC6060B
Coaxial Circulator 88 to 108MHz UIYBCC6060B
88 to 108MHz – Coaxial Circulator

88 to 108MHz – Coaxial Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBCC6060B
Product Name Coaxial Circulator 88 to 108MHz
Component Circulator
Configuration Coaxial
Package Size 60mm x 60mm x 28mm
Frequency Range: 88 to 108 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Isolator Coaxial Dual Junction 8 to 12GHz - UIYBCI2618A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 26mm x 18mm x 13.8mm
View Details
Waveguide Isolator 17.7 to 21.6GHz - UIYWI2238A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 22.4mm x 38mm x 18mm
View Details
Broadband Isolator drop in type 1.5 to 3.0GHz - UIYBDI5049B - UIY Inc.
Specs
Component Isolator
Package Size 50.8mm x 49.5mm x 19mm
Frequency Range: 1500 to 3000 MHz
View Details
4 Port Dual Junction Drop in Circulator 200 to 3600MHz - UIYDDC5025A4P - UIY Inc.
Specs
Component Circulator
Package Size 50.8mm x 25.4mm x 8.6mm
Frequency Range: 200 to 3600 MHz
View Details