UIY Inc. Drop in Isolator 136 to 174MHz UIYBDI6060D

Description
136 to 174MHz – Drop in Isolator
Request a Quote Datasheet
Description
136 to 174MHz – Drop in Isolator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drop in Isolator 136 to 174MHz - UIYBDI6060D - UIY Inc.
Shenzhen, China
Drop in Isolator 136 to 174MHz
UIYBDI6060D
Drop in Isolator 136 to 174MHz UIYBDI6060D
136 to 174MHz – Drop in Isolator

136 to 174MHz – Drop in Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBDI6060D
Product Name Drop in Isolator 136 to 174MHz
Component Isolator
Package Size 60mm x 60mm x 28mm
Frequency Range: 136 to 174 MHz
Isolation 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Circulator 5 to 20GHz - UIYDC815A - UIY Inc.
Specs
Component Circulator
Package Size 8.9mm x 15mm x 7.8mm
Frequency Range: 5000 to 20000 MHz
View Details
Coaxial Broadband Isolator 130 to 180MHz - UIYBCI6060C - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 60mm x 60mm x 28mm
View Details
Drop in Isolator 130 to 180MHz - UIYBDI6060C - UIY Inc.
Specs
Component Isolator
Package Size 60mm x 60mm x 28mm
Frequency Range: 130 to 180 MHz
View Details
Coaxial Circulator 960 to 1215MHz - UIYBCC3232A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 32mm x 32mm x 18mm
View Details