UIY Inc. Coaxial Isolator 800 to 1000MHz UIYBCI3434A

Description
800 to 1000MHz – Coaxial Isolator
Request a Quote Datasheet
Description
800 to 1000MHz – Coaxial Isolator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Isolator 800 to 1000MHz - UIYBCI3434A - UIY Inc.
Shenzhen, China
Coaxial Isolator 800 to 1000MHz
UIYBCI3434A
Coaxial Isolator 800 to 1000MHz UIYBCI3434A
800 to 1000MHz – Coaxial Isolator

800 to 1000MHz – Coaxial Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBCI3434A
Product Name Coaxial Isolator 800 to 1000MHz
Component Isolator
Configuration Coaxial
Package Size 34mm x 34mm x 22mm
Frequency Range: 800 to 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Circulator 250 to 1300MHz - UIYDC4242A - UIY Inc.
Specs
Component Circulator
Package Size 42mm x 42mm x 13mm
Frequency Range: 250 to 1300 MHz
View Details
High Power Circulator coaxial type 70 to 130MHz - UIYCC100100A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 100mm x 100mm x 40mm
View Details
Dual Junction Microstrip Circulator Magnetic Shield 8 to 12GHz - UIYDMC109B - UIY Inc.
Specs
Component Circulator
Package Size 10.4mm x 9mm x 4mm
Frequency Range: 8000 to 12000 MHz
View Details
Dual Junction Drop in Circulator 200 to 3600MHz - UIYDDC5031A - UIY Inc.
Specs
Component Circulator
Package Size 50.8mm x 31.7mm x 8.6mm
Frequency Range: 200 to 3600 MHz
View Details