UIY Inc. Broadband Isolator drop in type 1.8 to 2.0GHz UIYBDI2525C

Description
1.8 to 2.0GHz – Drop in Isolator
Request a Quote
Description
1.8 to 2.0GHz – Drop in Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UIYBDI2525C is a drop-in isolator designed for operation between 1.8 and 2.0 GHz, with an insertion loss of 0.4 dB maximum, isolation of 20 dB minimum, and a VSWR of 1.25 maximum. It handles 200 W forward power and 30 W reverse power. The device operates within a temperature range of -30 to +70°C and features TAB connectors. It is packaged in a mechanical assembly with dimensions of 25.4 x 8.02 x 4.52 mm and a through-hole grounding feature with a 2.8 mm diameter. The part supports military, space, and commercial applications and includes a one-year standard warranty.

Datasheet Summary
Powered by GS/AI

The UIYBDI2525C is a drop-in isolator designed for operation between 1.8 and 2.0 GHz, with an insertion loss of 0.4 dB maximum, isolation of 20 dB minimum, and a VSWR of 1.25 maximum. It handles 200 W forward power and 30 W reverse power. The device operates within a temperature range of -30 to +70°C and features TAB connectors. It is packaged in a mechanical assembly with dimensions of 25.4 x 8.02 x 4.52 mm and a through-hole grounding feature with a 2.8 mm diameter. The part supports military, space, and commercial applications and includes a one-year standard warranty.

Suppliers

Company
Product
Description
Supplier Links
Broadband Isolator drop in type 1.8 to 2.0GHz - UIYBDI2525C - UIY Inc.
Shenzhen, China
Broadband Isolator drop in type 1.8 to 2.0GHz
UIYBDI2525C
Broadband Isolator drop in type 1.8 to 2.0GHz UIYBDI2525C
1.8 to 2.0GHz – Drop in Isolator

1.8 to 2.0GHz – Drop in Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBDI2525C
Product Name Broadband Isolator drop in type 1.8 to 2.0GHz
Component Isolator
Package Size 25.4mm x 25.4mm x 10.5mm
Frequency Range: 1800 to 2000 MHz
Isolation 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Isolator 600 to 800MHz - UIYBDI3538C - UIY Inc.
Specs
Component Isolator
Package Size 35mm x 38mm x 11mm
Frequency Range: 600 to 800 MHz
View Details
SMD Isolator 290 to 1875MHz - UIYSI36A - UIY Inc.
Specs
Component Isolator
Package Size Φ36mm x 11mm
Frequency Range: 290 to 1875 MHz
View Details
Broadband Circulator drop in 1.85 to 3.8GHz - UIYBDC4040B - UIY Inc.
Specs
Component Circulator
Package Size 40mm x 40mm x 20mm
Frequency Range: 1850 to 3800 MHz
View Details
Dual Junction Drop in Isolator 140 to 300MHz - UIYDDI11256A - UIY Inc.
Specs
Component Isolator
Package Size 112mm x 56mm x 15mm
Frequency Range: 140 to 300 MHz
View Details