UIY Inc. Broadband Isolator Coaxial 1.35 to 2.7GHz UIYBCI5049A

Description
1.35 to 2.7GHz – Coaxial Isolator
Request a Quote
Description
1.35 to 2.7GHz – Coaxial Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Coaxial isolator covering 1.35 to 2.7 GHz with insertion loss of 0.5 dB max, isolation of 18 dB min, VSWR of 1.3 max, and power handling of 100 W forward and 30 W reverse. Available with SMA-F or N-F connectors, operating from 0 to +70 °C. Mechanical dimensions are 50.8 mm length, 19.0 mm width, and 9.5 mm height, with M3 mounting holes. Designed for military, space, and commercial applications.

Datasheet Summary
Powered by GS/AI

Coaxial isolator covering 1.35 to 2.7 GHz with insertion loss of 0.5 dB max, isolation of 18 dB min, VSWR of 1.3 max, and power handling of 100 W forward and 30 W reverse. Available with SMA-F or N-F connectors, operating from 0 to +70 °C. Mechanical dimensions are 50.8 mm length, 19.0 mm width, and 9.5 mm height, with M3 mounting holes. Designed for military, space, and commercial applications.

Suppliers

Company
Product
Description
Supplier Links
Broadband Isolator Coaxial 1.35 to 2.7GHz - UIYBCI5049A - UIY Inc.
Shenzhen, China
Broadband Isolator Coaxial 1.35 to 2.7GHz
UIYBCI5049A
Broadband Isolator Coaxial 1.35 to 2.7GHz UIYBCI5049A
1.35 to 2.7GHz – Coaxial Isolator

1.35 to 2.7GHz – Coaxial Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBCI5049A
Product Name Broadband Isolator Coaxial 1.35 to 2.7GHz
Component Isolator
Configuration Coaxial
Package Size 50.8mm x 49.5mm x 19mm
Frequency Range: 1350 to 2700 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulator 68 to 88MHz - UIYBCC6060A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 60mm x 60mm x 28mm
View Details
High Power Isolator Drop in 45 to 270MHz - UIYDI6075A - UIY Inc.
Specs
Component Isolator
Package Size 60mm x 75mm x 28mm
Frequency Range: 45 to 270 MHz
View Details
Dual Junction Drop in Isolator 450 to 3000MHz - UIYDDI4027A - UIY Inc.
Specs
Component Isolator
Package Size 40mm x 27.5mm x 8.6mm
Frequency Range: 450 to 3000 MHz
View Details
4 Port Dual Junction Coaxial Circulator 300 to 1300MHz - UIYCDC7038A4P - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 70mm x 38mm x 15mm
View Details