UIY Inc. 10KW High Power Circulator coaxial type 100-200MHz UIYCC120140A

Description
100-200MHz 10KW – Coaxial Circulator
Request a Quote
Description
100-200MHz 10KW – Coaxial Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UIYCC120140A series is a coaxial circulator designed for RF applications from 100 to 200 MHz, with a power handling capability of 1 kW average and 10 kW peak. All variants feature an insertion loss of 0.4 dB, minimum isolation of 23 dB, and a maximum VSWR of 1.2. The units are equipped with 7/16-F connectors and operate within a temperature range of 0 to +85°C. The mechanical dimensions are 215.5 mm in length, 120.0 mm in width, and 95.0 mm in height. The design supports dual or multiple junction configurations for high isolation and is suitable for military, space, and commercial use. A one-year standard warranty is provided. Custom frequency ranges and specifications are available upon request.

Datasheet Summary
Powered by GS/AI

The UIYCC120140A series is a coaxial circulator designed for RF applications from 100 to 200 MHz, with a power handling capability of 1 kW average and 10 kW peak. All variants feature an insertion loss of 0.4 dB, minimum isolation of 23 dB, and a maximum VSWR of 1.2. The units are equipped with 7/16-F connectors and operate within a temperature range of 0 to +85°C. The mechanical dimensions are 215.5 mm in length, 120.0 mm in width, and 95.0 mm in height. The design supports dual or multiple junction configurations for high isolation and is suitable for military, space, and commercial use. A one-year standard warranty is provided. Custom frequency ranges and specifications are available upon request.

Suppliers

Company
Product
Description
Supplier Links
10KW High Power Circulator coaxial type 100-200MHz - UIYCC120140A - UIY Inc.
Shenzhen, China
10KW High Power Circulator coaxial type 100-200MHz
UIYCC120140A
10KW High Power Circulator coaxial type 100-200MHz UIYCC120140A
100-200MHz 10KW – Coaxial Circulator

100-200MHz 10KW – Coaxial Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYCC120140A
Product Name 10KW High Power Circulator coaxial type 100-200MHz
Component Circulator
Configuration Coaxial
Package Size 120mm x 140mm x 50mm
Frequency Range: 100 to 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Isolator 800 to 1000MHz - UIYBCI3434A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 34mm x 34mm x 22mm
View Details
Dual Junction Broadband Circulator drop in 8 to 12GHz - UIYBDC1716A - UIY Inc.
Specs
Component Circulator
Package Size 17.6mm x 16.5mm x 7.5mm
Frequency Range: 8000 to 12000 MHz
View Details
RF Isolator Drop in type 4 to 7GHz - UIYDI1220A - UIY Inc.
Specs
Component Isolator
Package Size 12mm x 20mm x 8mm
Frequency Range: 4000 to 7000 MHz
View Details
High Power Isolator Coaxial 140 to 300MHz - UIYCI5663A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 56mm x 63.5mm x 15mm
View Details