UIY Inc. Coaxial Attenuator 80W 6GHz UIYCA80AN6

Description
80W 6GHz – Coaxial Attenuator
Request a Quote
Description
80W 6GHz – Coaxial Attenuator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UIYCA80AN6 Coaxial Attenuator from UIY Inc. is designed to handle up to 80W of power across a frequency range of DC to 6GHz. It offers various attenuation values, including 3 dB, 5 dB, 6 dB, 10 dB, 20 dB, 30 dB, 40 dB, 50 dB, and 60 dB, with tolerances ranging from ±0.6 dB to ±2.5 dB depending on the specific model. The maximum Voltage Standing Wave Ratio (VSWR) is 1.3, and the connector type is N-M to N-F with a standard impedance of 50 Ω. This attenuator is suitable for military, space, and commercial applications, and custom designs are available upon request. The product is backed by a one-year standard warranty.

Datasheet Summary
Powered by GS/AI

The UIYCA80AN6 Coaxial Attenuator from UIY Inc. is designed to handle up to 80W of power across a frequency range of DC to 6GHz. It offers various attenuation values, including 3 dB, 5 dB, 6 dB, 10 dB, 20 dB, 30 dB, 40 dB, 50 dB, and 60 dB, with tolerances ranging from ±0.6 dB to ±2.5 dB depending on the specific model. The maximum Voltage Standing Wave Ratio (VSWR) is 1.3, and the connector type is N-M to N-F with a standard impedance of 50 Ω. This attenuator is suitable for military, space, and commercial applications, and custom designs are available upon request. The product is backed by a one-year standard warranty.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Attenuator 80W 6GHz - UIYCA80AN6 - UIY Inc.
Shenzhen, China
Coaxial Attenuator 80W 6GHz
UIYCA80AN6
Coaxial Attenuator 80W 6GHz UIYCA80AN6
80W 6GHz – Coaxial Attenuator

80W 6GHz – Coaxial Attenuator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Attenuators
Product Number UIYCA80AN6
Product Name Coaxial Attenuator 80W 6GHz
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 2W – N DC-12.4GHz - UIYCA2AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator 25W 8GHz N - UIYCA50AN8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator 25W SMA - UIYCA25AS5 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 5 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator 5W 12.4GHz - UIYCA5AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.25 :1
View Details