UIY Inc. Coaxial Attenuator 25W SMA UIYCA25AS

Description
25W – SMA Coaxial Attenuator
Request a Quote
Description
25W – SMA Coaxial Attenuator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

25W SMA coaxial attenuators for RF applications with impedance of 50 Ω and SMA-M/F connectors, offering attenuation values from 1 dB to 40 dB with VSWR up to 1.3 and frequency ranges of DC-3 GHz or DC-5 GHz depending on model.

Datasheet Summary
Powered by GS/AI

25W SMA coaxial attenuators for RF applications with impedance of 50 Ω and SMA-M/F connectors, offering attenuation values from 1 dB to 40 dB with VSWR up to 1.3 and frequency ranges of DC-3 GHz or DC-5 GHz depending on model.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Attenuator 25W SMA - UIYCA25AS - UIY Inc.
Shenzhen, China
Coaxial Attenuator 25W SMA
UIYCA25AS
Coaxial Attenuator 25W SMA UIYCA25AS
25W – SMA Coaxial Attenuator

25W – SMA Coaxial Attenuator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Attenuators
Product Number UIYCA25AS
Product Name Coaxial Attenuator 25W SMA
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 5W 8GHz SMA - UIYCA5AS8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator 25W 8GHz N - UIYCA25AN8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator 10W 26.5GHz - UIYCA10AS265 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 26.5 GHz
VSWR 1.35 :1
View Details
Coaxial Attenuator 5W 18GHz SMA - UIYCA5AS18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details