UIY Inc. Coaxial Attenuator 5W – N DC-8GHz UIYCA5AN8

Description
5W – N DC-8GHz Coaxial Attenuator
Request a Quote
Description
5W – N DC-8GHz Coaxial Attenuator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

5W DC-8GHz coaxial attenuator with N-M/N-F connectors and 50 Ω impedance, offering attenuation values from 1 dB to 40 dB with tolerances of ±0.5 dB up to 20 dB and ±0.8 dB to ±1.5 dB at higher values, and a maximum VSWR of 1.3 across the frequency range.

Datasheet Summary
Powered by GS/AI

5W DC-8GHz coaxial attenuator with N-M/N-F connectors and 50 Ω impedance, offering attenuation values from 1 dB to 40 dB with tolerances of ±0.5 dB up to 20 dB and ±0.8 dB to ±1.5 dB at higher values, and a maximum VSWR of 1.3 across the frequency range.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Attenuator 5W – N DC-8GHz - UIYCA5AN8 - UIY Inc.
Shenzhen, China
Coaxial Attenuator 5W – N DC-8GHz
UIYCA5AN8
Coaxial Attenuator 5W – N DC-8GHz UIYCA5AN8
5W – N DC-8GHz Coaxial Attenuator

5W – N DC-8GHz Coaxial Attenuator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Attenuators
Product Number UIYCA5AN8
Product Name Coaxial Attenuator 5W – N DC-8GHz
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 10W 8GHz - UIYCA10AS8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details
Coaxial Attenuator 25W 18GHz N - UIYCA50AN18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.35 :1
View Details
Coaxial Attenuator 2W – N DC-12.4GHz - UIYCA2AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator 0.5W 3GHz SMA - UIYCA05AS3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.15 :1
View Details