UIY Inc. Coaxial Attenuator 25W 12.4GHz N UIYCA50AN124

Description
25W 12.4GHz N – Coaxial Attenuator
Request a Quote Datasheet
Description
25W 12.4GHz N – Coaxial Attenuator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Attenuator 25W 12.4GHz N - UIYCA50AN124 - UIY Inc.
Shenzhen, China
Coaxial Attenuator 25W 12.4GHz N
UIYCA50AN124
Coaxial Attenuator 25W 12.4GHz N UIYCA50AN124
25W 12.4GHz N – Coaxial Attenuator

25W 12.4GHz N – Coaxial Attenuator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Attenuators
Product Number UIYCA50AN124
Product Name Coaxial Attenuator 25W 12.4GHz N
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 0.5W 12.4GHz SMA - UIYCA05AS124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator 0.5W 8GHz SMA - UIYCA05AS8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details
Coaxial Attenuator 10W 26.5GHz - UIYCA10AS265 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 26.5 GHz
VSWR 1.35 :1
View Details
Coaxial Attenuator 2W 3GHz SMA - UIYCA2AS3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.15 :1
View Details