UIY Inc. Coaxial Attenuator 10W 12.4GHz UIYCA10AS124

Description
10W 6GHz – Coaxial Attenuator
Request a Quote
Description
10W 6GHz – Coaxial Attenuator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

10W coaxial attenuator for RF applications with frequency ranges up to 12.4 GHz, featuring SMA-M/SMA-F connectors, 50 Ω impedance, and attenuation values of 3 dB, 10 dB, 20 dB, 30 dB, or 40 dB with tolerances ranging from ±0.6 dB to ±0.9 dB. VSWR is specified up to 1.3. The unit is designed for military, space, and commercial use and supports a one-year standard warranty.

Datasheet Summary
Powered by GS/AI

10W coaxial attenuator for RF applications with frequency ranges up to 12.4 GHz, featuring SMA-M/SMA-F connectors, 50 Ω impedance, and attenuation values of 3 dB, 10 dB, 20 dB, 30 dB, or 40 dB with tolerances ranging from ±0.6 dB to ±0.9 dB. VSWR is specified up to 1.3. The unit is designed for military, space, and commercial use and supports a one-year standard warranty.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Attenuator 10W 12.4GHz - UIYCA10AS124 - UIY Inc.
Shenzhen, China
Coaxial Attenuator 10W 12.4GHz
UIYCA10AS124
Coaxial Attenuator 10W 12.4GHz UIYCA10AS124
10W 6GHz – Coaxial Attenuator

10W 6GHz – Coaxial Attenuator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Attenuators
Product Number UIYCA10AS124
Product Name Coaxial Attenuator 10W 12.4GHz
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 50W - UIYCA50AN6 - UIY Inc.
Specs
Attenuator Type Fixed
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator 0.5W 3GHz SMA - UIYCA05AS3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.15 :1
View Details
Coaxial Attenuator 2W – N DC-12.4GHz - UIYCA2AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator 10W 3GHz SMA - UIYCA10AS3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details