UIY Inc. Coaxial Attenuator 25W 8GHz N UIYCA50AN8

Description
25W 8GHz N – Coaxial Attenuator
Request a Quote
Description
25W 8GHz N – Coaxial Attenuator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

25W 8GHz N - Coaxial Attenuator with N-M/N-F connectors, 50 Ω impedance, and attenuation values of 3 dB, 6 dB, 10 dB, 20 dB, 30 dB, or 40 dB, operating from DC to 8 GHz, with a maximum VSWR of 1.3 and a power handling rating of 25 W.

Datasheet Summary
Powered by GS/AI

25W 8GHz N - Coaxial Attenuator with N-M/N-F connectors, 50 Ω impedance, and attenuation values of 3 dB, 6 dB, 10 dB, 20 dB, 30 dB, or 40 dB, operating from DC to 8 GHz, with a maximum VSWR of 1.3 and a power handling rating of 25 W.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Attenuator 25W 8GHz N - UIYCA50AN8 - UIY Inc.
Shenzhen, China
Coaxial Attenuator 25W 8GHz N
UIYCA50AN8
Coaxial Attenuator 25W 8GHz N UIYCA50AN8
25W 8GHz N – Coaxial Attenuator

25W 8GHz N – Coaxial Attenuator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Attenuators
Product Number UIYCA50AN8
Product Name Coaxial Attenuator 25W 8GHz N
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 25W - UIYCA25AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator 500W 6GHz N - UIYCA500AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.35 :1
View Details
Coaxial Attenuator 25W 18GHz N - UIYCA25AN18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.4 :1
View Details
Coaxial Attenuator 100W 6GHz - UIYCA100AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details