UIY Inc. Coaxial Attenuator 500W 3GHz 7/16 UIYCA500A7163

Description
500W – Coaxial Attenuator
Request a Quote Datasheet
Description
500W – Coaxial Attenuator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Attenuator 500W 3GHz 7/16 - UIYCA500A7163 - UIY Inc.
Shenzhen, China
Coaxial Attenuator 500W 3GHz 7/16
UIYCA500A7163
Coaxial Attenuator 500W 3GHz 7/16 UIYCA500A7163
500W – Coaxial Attenuator

500W – Coaxial Attenuator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Attenuators
Product Number UIYCA500A7163
Product Name Coaxial Attenuator 500W 3GHz 7/16
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 25W 18GHz N - UIYCA25AN18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.4 :1
View Details
Coaxial Attenuator 30W - UIYCA30AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator 10W 18GHz - UIYCA10AS18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator 200W 3GHz - UIYCA200AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details