UIY Inc. Coaxial Attenuator 500W 3GHz N UIYCA500AN3

Description
500W – Coaxial Attenuator
Request a Quote
Description
500W – Coaxial Attenuator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

500W coaxial attenuator with N-type connectors, operating from DC to 3 GHz, with 50 Ω impedance. Available in attenuation values of 10 dB, 20 dB, 30 dB, 40 dB, 50 dB, and 60 dB, with tolerance of ±1.0 dB up to 20 dB and ±1.2 dB or ±1.5 dB for higher values. Maximum VSWR is 1.2 across all models. Mechanical dimensions are 445.0 mm in length and 245.0 mm in width. Designed for military, space, and commercial applications.

Datasheet Summary
Powered by GS/AI

500W coaxial attenuator with N-type connectors, operating from DC to 3 GHz, with 50 Ω impedance. Available in attenuation values of 10 dB, 20 dB, 30 dB, 40 dB, 50 dB, and 60 dB, with tolerance of ±1.0 dB up to 20 dB and ±1.2 dB or ±1.5 dB for higher values. Maximum VSWR is 1.2 across all models. Mechanical dimensions are 445.0 mm in length and 245.0 mm in width. Designed for military, space, and commercial applications.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Attenuator 500W 3GHz N - UIYCA500AN3 - UIY Inc.
Shenzhen, China
Coaxial Attenuator 500W 3GHz N
UIYCA500AN3
Coaxial Attenuator 500W 3GHz N UIYCA500AN3
500W – Coaxial Attenuator

500W – Coaxial Attenuator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Attenuators
Product Number UIYCA500AN3
Product Name Coaxial Attenuator 500W 3GHz N
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 2W – N DC-12.4GHz - UIYCA2AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator 80W - UIYCA80AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator 2W 8GHz SMA - UIYCA2AS8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details
Coaxial Attenuator 10W 18GHz - UIYCA10AN18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details