UIY Inc. Coaxial Attenuator 2W 3GHz BNC UIYCA2AB3

Description
2W 3GHz BNC – Coaxial Attenuator
Request a Quote
Description
2W 3GHz BNC – Coaxial Attenuator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

2W 6GHz BNC coaxial attenuator with 50 Ω impedance, available in attenuation values from 1 dB to 40 dB, with VSWR up to 1.6 and tolerance from ±0.5 dB to ±1.5 dB depending on model, featuring BNC-M/BNC-F connectors and operating up to 6 GHz.

Datasheet Summary
Powered by GS/AI

2W 6GHz BNC coaxial attenuator with 50 Ω impedance, available in attenuation values from 1 dB to 40 dB, with VSWR up to 1.6 and tolerance from ±0.5 dB to ±1.5 dB depending on model, featuring BNC-M/BNC-F connectors and operating up to 6 GHz.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Attenuator 2W 3GHz BNC - UIYCA2AB3 - UIY Inc.
Shenzhen, China
Coaxial Attenuator 2W 3GHz BNC
UIYCA2AB3
Coaxial Attenuator 2W 3GHz BNC UIYCA2AB3
2W 3GHz BNC – Coaxial Attenuator

2W 3GHz BNC – Coaxial Attenuator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Attenuators
Product Number UIYCA2AB3
Product Name Coaxial Attenuator 2W 3GHz BNC
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 10W 6GHz SMA - UIYCA10AS6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator 100W 8GHz - UIYCA100AN8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details
Coaxial Attenuator 25W 12.4GHz N - UIYCA50AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details
Coaxial Attenuator 25W SMA - UIYCA25AS5 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 5 GHz
VSWR 1.3 :1
View Details