UIY Inc. Coaxial Attenuator 5W 18GHz SMA UIYCA5AS18

Description
5W 18GHz SMA – Coaxial Attenuator
Request a Quote
Description
5W 18GHz SMA – Coaxial Attenuator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

5W 18GHz SMA coaxial attenuator with 50 Ω impedance, available in attenuation values of 3 dB, 6 dB, 10 dB, 20 dB, and 30 dB, with VSWR up to 1.3, and operating from DC to 18 GHz, featuring SMA-M/SMA-F connectors.

Datasheet Summary
Powered by GS/AI

5W 18GHz SMA coaxial attenuator with 50 Ω impedance, available in attenuation values of 3 dB, 6 dB, 10 dB, 20 dB, and 30 dB, with VSWR up to 1.3, and operating from DC to 18 GHz, featuring SMA-M/SMA-F connectors.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Attenuator 5W 18GHz SMA - UIYCA5AS18 - UIY Inc.
Shenzhen, China
Coaxial Attenuator 5W 18GHz SMA
UIYCA5AS18
Coaxial Attenuator 5W 18GHz SMA UIYCA5AS18
5W 18GHz SMA – Coaxial Attenuator

5W 18GHz SMA – Coaxial Attenuator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Attenuators
Product Number UIYCA5AS18
Product Name Coaxial Attenuator 5W 18GHz SMA
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 2W 6GHz BNC - UIYCA2AB6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.5 :1
View Details
Coaxial Attenuator 25W 8GHz N - UIYCA50AN8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator 500W 3GHz 7/16 - UIYCA500A7163 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator 25W SMA - UIYCA25AS - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details