UIY Inc. Coaxial Attenuator 300W 6GHz UIYCA300AN6

Description
300W – Coaxial Attenuator
Request a Quote
Description
300W – Coaxial Attenuator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

300W coaxial attenuator designed for DC-6GHz applications with 50 Ω impedance, available in N-M to N-F connectors. The model UIYCA300AN6A6 provides 6 dB attenuation with a tolerance of ±1.0 dB and a maximum VSWR of 1.35. The attenuator supports military, space, and commercial applications and includes a one-year standard warranty.

Datasheet Summary
Powered by GS/AI

300W coaxial attenuator designed for DC-6GHz applications with 50 Ω impedance, available in N-M to N-F connectors. The model UIYCA300AN6A6 provides 6 dB attenuation with a tolerance of ±1.0 dB and a maximum VSWR of 1.35. The attenuator supports military, space, and commercial applications and includes a one-year standard warranty.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Attenuator 300W 6GHz - UIYCA300AN6 - UIY Inc.
Shenzhen, China
Coaxial Attenuator 300W 6GHz
UIYCA300AN6
Coaxial Attenuator 300W 6GHz UIYCA300AN6
300W – Coaxial Attenuator

300W – Coaxial Attenuator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Attenuators
Product Number UIYCA300AN6
Product Name Coaxial Attenuator 300W 6GHz
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 2W – N DC-3GHz - UIYCA2AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator 10W 8GHz - UIYCA10AN8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details
Coaxial Attenuator 10W 18GHz - UIYCA10AS18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator 100W - UIYCA100AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details