UIY Inc. Coaxial Attenuator 10W 3GHz SMA UIYCA10AS3

Description
10W 3GHz SMA – Coaxial Attenuator
Request a Quote
Description
10W 3GHz SMA – Coaxial Attenuator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

10W 6GHz SMA - Coaxial Attenuator with 50 Ω impedance, available in attenuation values from 1 dB to 30 dB, featuring SMA-M/SMA-F connectors and a maximum VSWR of 1.3 over DC-6GHz, or 1.2 over DC-3GHz, depending on model. All variants support 10W power handling and maintain a tolerance of ±0.5 dB to ±1.5 dB within specified frequency ranges.

Datasheet Summary
Powered by GS/AI

10W 6GHz SMA - Coaxial Attenuator with 50 Ω impedance, available in attenuation values from 1 dB to 30 dB, featuring SMA-M/SMA-F connectors and a maximum VSWR of 1.3 over DC-6GHz, or 1.2 over DC-3GHz, depending on model. All variants support 10W power handling and maintain a tolerance of ±0.5 dB to ±1.5 dB within specified frequency ranges.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Attenuator 10W 3GHz SMA - UIYCA10AS3 - UIY Inc.
Shenzhen, China
Coaxial Attenuator 10W 3GHz SMA
UIYCA10AS3
Coaxial Attenuator 10W 3GHz SMA UIYCA10AS3
10W 3GHz SMA – Coaxial Attenuator

10W 3GHz SMA – Coaxial Attenuator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Attenuators
Product Number UIYCA10AS3
Product Name Coaxial Attenuator 10W 3GHz SMA
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 25W 8GHz SMA - UIYCA25AS8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator 0.5W 8GHz SMA - UIYCA05AS8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details
Coaxial Attenuator 0.5W 12.4GHz SMA - UIYCA05AS124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator 2W 8GHz SMA - UIYCA2AS8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details