UIY Inc. Coaxial Attenuator 30W UIYCA30AN3

Description
30W – Coaxial Attenuator
Request a Quote
Description
30W – Coaxial Attenuator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

30W coaxial attenuator with N-M/N-F connectors and 50 Ω impedance, operating from DC to 3 GHz or DC to 6 GHz depending on variant, with attenuation values ranging from 1 dB to 30 dB and VSWR up to 1.3, housed in a mechanical package measuring 109.0 mm in length and 68.5 mm in diameter.

Datasheet Summary
Powered by GS/AI

30W coaxial attenuator with N-M/N-F connectors and 50 Ω impedance, operating from DC to 3 GHz or DC to 6 GHz depending on variant, with attenuation values ranging from 1 dB to 30 dB and VSWR up to 1.3, housed in a mechanical package measuring 109.0 mm in length and 68.5 mm in diameter.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Attenuator 30W - UIYCA30AN3 - UIY Inc.
Shenzhen, China
Coaxial Attenuator 30W
UIYCA30AN3
Coaxial Attenuator 30W UIYCA30AN3
30W – Coaxial Attenuator

30W – Coaxial Attenuator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Attenuators
Product Number UIYCA30AN3
Product Name Coaxial Attenuator 30W
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 80W 6GHz - UIYCA80AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator 25W - UIYCA25AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator 100W - UIYCA100AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator 100W 12.4GHz - UIYCA100AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details