UIY Inc. Coaxial Attenuator 10W 3GHz N UIYCA10AN3

Description
10W 3GHz N Coaxial Attenuator
Request a Quote
Description
10W 3GHz N Coaxial Attenuator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

10W coaxial attenuator with N-M/N-F connectors and 50 Ω impedance, operating from DC to 3 GHz or DC to 6 GHz depending on version, with attenuation values of 1, 2, 3, 5, 6, 10, 20, or 30 dB and VSWR up to 1.2 or 1.3. The device has a physical length of 58.0 mm and a diameter of 27.0 mm.

Datasheet Summary
Powered by GS/AI

10W coaxial attenuator with N-M/N-F connectors and 50 Ω impedance, operating from DC to 3 GHz or DC to 6 GHz depending on version, with attenuation values of 1, 2, 3, 5, 6, 10, 20, or 30 dB and VSWR up to 1.2 or 1.3. The device has a physical length of 58.0 mm and a diameter of 27.0 mm.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Attenuator 10W 3GHz N - UIYCA10AN3 - UIY Inc.
Shenzhen, China
Coaxial Attenuator 10W 3GHz N
UIYCA10AN3
Coaxial Attenuator 10W 3GHz N UIYCA10AN3
10W 3GHz N Coaxial Attenuator

10W 3GHz N Coaxial Attenuator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Attenuators
Product Number UIYCA10AN3
Product Name Coaxial Attenuator 10W 3GHz N
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 10W 18GHz - UIYCA10AS18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator 100W 6GHz - UIYCA100AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator 500W 6GHz N - UIYCA500AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.35 :1
View Details
Coaxial Attenuator 25W 8GHz N - UIYCA25AN8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details