UIY Inc. Coaxial Attenuator 25W 8GHz N UIYCA25AN8

Description
25W 8GHz N – Coaxial Attenuator
Request a Quote
Description
25W 8GHz N – Coaxial Attenuator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

25W 18GHz N-coaxial attenuator for DC to 8GHz applications with 50 Ω impedance, N-male to N-female connectors, and VSWR up to 1.3. Available in attenuation values of 3 dB, 6 dB, 10 dB, 20 dB, 30 dB, and 40 dB with tolerances of ±1.0 dB to ±1.2 dB. Dimensions vary by attenuation: 97.0 mm maximum length for 3-6 dB models and 77.0 mm maximum for 10-40 dB models. Power handling is rated at 25 W.

Datasheet Summary
Powered by GS/AI

25W 18GHz N-coaxial attenuator for DC to 8GHz applications with 50 Ω impedance, N-male to N-female connectors, and VSWR up to 1.3. Available in attenuation values of 3 dB, 6 dB, 10 dB, 20 dB, 30 dB, and 40 dB with tolerances of ±1.0 dB to ±1.2 dB. Dimensions vary by attenuation: 97.0 mm maximum length for 3-6 dB models and 77.0 mm maximum for 10-40 dB models. Power handling is rated at 25 W.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Attenuator 25W 8GHz N - UIYCA25AN8 - UIY Inc.
Shenzhen, China
Coaxial Attenuator 25W 8GHz N
UIYCA25AN8
Coaxial Attenuator 25W 8GHz N UIYCA25AN8
25W 8GHz N – Coaxial Attenuator

25W 8GHz N – Coaxial Attenuator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Attenuators
Product Number UIYCA25AN8
Product Name Coaxial Attenuator 25W 8GHz N
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 50W - UIYCA50AN6 - UIY Inc.
Specs
Attenuator Type Fixed
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator 300W 6GHz 7/16 - UIYCA300A7166 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.35 :1
View Details
Coaxial Attenuator 2W 3GHz SMA - UIYCA2AS3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.15 :1
View Details
Coaxial Attenuator 2W 18GHz SMA - UIYCA2AS18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details