UIY Inc. Coaxial Attenuator 2W 6GHz BNC UIYCA2AB6

Description
2W 6GHz BNC – Coaxial Attenuator
Request a Quote
Description
2W 6GHz BNC – Coaxial Attenuator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

2W 6GHz BNC coaxial attenuator with 50 Ω impedance, featuring BNC-M/BNC-F connectors and a maximum VSWR of 1.6 across DC-6GHz frequency range. The unit supports attenuation values from 1 to 40 dB with tolerances up to ±1.5 dB, and maintains 2W power handling. Mechanical dimensions are not specified in detail but follow ±2% general tolerance.

Datasheet Summary
Powered by GS/AI

2W 6GHz BNC coaxial attenuator with 50 Ω impedance, featuring BNC-M/BNC-F connectors and a maximum VSWR of 1.6 across DC-6GHz frequency range. The unit supports attenuation values from 1 to 40 dB with tolerances up to ±1.5 dB, and maintains 2W power handling. Mechanical dimensions are not specified in detail but follow ±2% general tolerance.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Attenuator 2W 6GHz BNC - UIYCA2AB6 - UIY Inc.
Shenzhen, China
Coaxial Attenuator 2W 6GHz BNC
UIYCA2AB6
Coaxial Attenuator 2W 6GHz BNC UIYCA2AB6
2W 6GHz BNC – Coaxial Attenuator

2W 6GHz BNC – Coaxial Attenuator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Attenuators
Product Number UIYCA2AB6
Product Name Coaxial Attenuator 2W 6GHz BNC
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 25W 8GHz N - UIYCA25AN8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator 2W – N DC-12.4GHz - UIYCA2AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator 2W 3GHz SMA - UIYCA2AS3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.15 :1
View Details
Coaxial Attenuator 30W – SMA - UIYCA30AS5 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 5 GHz
VSWR 1.3 :1
View Details