UIY Inc. Coaxial Attenuator 5W 12.4GHz UIYCA5AN124

Description
5W 12.4GHz – Coaxial Attenuator
Request a Quote Datasheet
Description
5W 12.4GHz – Coaxial Attenuator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Attenuator 5W 12.4GHz - UIYCA5AN124 - UIY Inc.
Shenzhen, China
Coaxial Attenuator 5W 12.4GHz
UIYCA5AN124
Coaxial Attenuator 5W 12.4GHz UIYCA5AN124
5W 12.4GHz – Coaxial Attenuator

5W 12.4GHz – Coaxial Attenuator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Attenuators
Product Number UIYCA5AN124
Product Name Coaxial Attenuator 5W 12.4GHz
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 5W 6GHz SMA - UIYCA5AS6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator 2W – N DC-3GHz - UIYCA2AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator 10W 18GHz - UIYCA10AN18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator 50W - UIYCA50AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details