UIY Inc. Coaxial Attenuator 100W 8GHz UIYCA100AN8

Description
100W 8GHz – Coaxial Attenuator
Request a Quote
Description
100W 8GHz – Coaxial Attenuator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

100W 8GHz coaxial attenuator with N-M/N-F connectors and 50 Ω impedance, available in attenuation values from 6 dB to 60 dB, with VSWR of 1.2 DC to 4 GHz and 1.25 for 4 to 8 GHz, and power handling rated up to 100 W across a temperature range from -55°C to 125°C with derating. The unit has a mechanical dimension of 156.0 mm × 120.0 mm × 101.0 mm.

Datasheet Summary
Powered by GS/AI

100W 8GHz coaxial attenuator with N-M/N-F connectors and 50 Ω impedance, available in attenuation values from 6 dB to 60 dB, with VSWR of 1.2 DC to 4 GHz and 1.25 for 4 to 8 GHz, and power handling rated up to 100 W across a temperature range from -55°C to 125°C with derating. The unit has a mechanical dimension of 156.0 mm × 120.0 mm × 101.0 mm.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Attenuator 100W 8GHz - UIYCA100AN8 - UIY Inc.
Shenzhen, China
Coaxial Attenuator 100W 8GHz
UIYCA100AN8
Coaxial Attenuator 100W 8GHz UIYCA100AN8
100W 8GHz – Coaxial Attenuator

100W 8GHz – Coaxial Attenuator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Attenuators
Product Number UIYCA100AN8
Product Name Coaxial Attenuator 100W 8GHz
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 2W 18GHz SMA - UIYCA2AS18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator 25W 12.4GHz N - UIYCA25AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.4 :1
View Details
Coaxial Attenuator 30W – SMA - UIYCA30AS3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator 5W - UIYCA5AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details