UIY Inc. Coaxial Attenuator 100W 12.4GHz UIYCA100AN124

Description
100W 12.4GHz – Coaxial Attenuator
Request a Quote
Description
100W 12.4GHz – Coaxial Attenuator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UIYCA100AN124 series comprises 100W coaxial attenuators rated for frequencies up to 12.4 GHz, featuring N-M/N-F connectors and 50 Ω impedance. Attenuation values range from 6 dB to 60 dB, with VSWR specified as 1.2 DC to 4 GHz, 1.25 for 4 to 8 GHz, and 1.35 for 8 to 12.4 GHz. The attenuators support operating temperatures up to 125°C with power derating applied above 25°C. The mechanical dimensions are 156.0 mm in length, 120.0 mm in width, and 101.0 mm in height. The parts are suitable for military, space, and commercial applications and come with a one-year standard warranty.

Datasheet Summary
Powered by GS/AI

The UIYCA100AN124 series comprises 100W coaxial attenuators rated for frequencies up to 12.4 GHz, featuring N-M/N-F connectors and 50 Ω impedance. Attenuation values range from 6 dB to 60 dB, with VSWR specified as 1.2 DC to 4 GHz, 1.25 for 4 to 8 GHz, and 1.35 for 8 to 12.4 GHz. The attenuators support operating temperatures up to 125°C with power derating applied above 25°C. The mechanical dimensions are 156.0 mm in length, 120.0 mm in width, and 101.0 mm in height. The parts are suitable for military, space, and commercial applications and come with a one-year standard warranty.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Attenuator 100W 12.4GHz - UIYCA100AN124 - UIY Inc.
Shenzhen, China
Coaxial Attenuator 100W 12.4GHz
UIYCA100AN124
Coaxial Attenuator 100W 12.4GHz UIYCA100AN124
100W 12.4GHz – Coaxial Attenuator

100W 12.4GHz – Coaxial Attenuator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Attenuators
Product Number UIYCA100AN124
Product Name Coaxial Attenuator 100W 12.4GHz
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 300W 3GHz 7/16 - UIYCA300A7163 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator 50W - UIYCA50AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator 30W - UIYCA30AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator 2W 3GHz SMA - UIYCA2AS3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.15 :1
View Details