UIY Inc. Coaxial Attenuator 100W 6GHz UIYCA100AN6

Description
100W 6GHz – Coaxial Attenuator
Request a Quote
Description
100W 6GHz – Coaxial Attenuator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

100W 6GHz coaxial attenuator with N-M to N-F connectors and 50 Ω impedance, rated for DC to 6 GHz operation with VSWR up to 1.35, and power handling up to 100 W. Attenuation values range from 3 dB to 60 dB with tolerances specified per model. Operating temperature range supported up to 125°C with derating applied above 25°C. Physical dimensions include a length of 140.0 mm and diameter of 70.0 mm. Designed for military, space, and commercial applications.

Datasheet Summary
Powered by GS/AI

100W 6GHz coaxial attenuator with N-M to N-F connectors and 50 Ω impedance, rated for DC to 6 GHz operation with VSWR up to 1.35, and power handling up to 100 W. Attenuation values range from 3 dB to 60 dB with tolerances specified per model. Operating temperature range supported up to 125°C with derating applied above 25°C. Physical dimensions include a length of 140.0 mm and diameter of 70.0 mm. Designed for military, space, and commercial applications.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Attenuator 100W 6GHz - UIYCA100AN6 - UIY Inc.
Shenzhen, China
Coaxial Attenuator 100W 6GHz
UIYCA100AN6
Coaxial Attenuator 100W 6GHz UIYCA100AN6
100W 6GHz – Coaxial Attenuator

100W 6GHz – Coaxial Attenuator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Attenuators
Product Number UIYCA100AN6
Product Name Coaxial Attenuator 100W 6GHz
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 10W 12.4GHz - UIYCA10AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator 5W – N DC-8GHz - UIYCA5AN8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator 25W 12.4GHz N - UIYCA25AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.4 :1
View Details
Coaxial Attenuator 25W 18GHz N - UIYCA25AN18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.4 :1
View Details