UIY Inc. Coaxial Attenuator 10W 6GHz N UIYCA10AN6

Description
10W 6GHz N Coaxial Attenuator
Request a Quote
Description
10W 6GHz N Coaxial Attenuator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

10W coaxial attenuator for DC-6GHz applications with N-M/N-F connectors and 50 Ω impedance, available in attenuation values from 1 dB to 30 dB with tolerances up to ±1.5 dB and maximum VSWR of 1.3.

Datasheet Summary
Powered by GS/AI

10W coaxial attenuator for DC-6GHz applications with N-M/N-F connectors and 50 Ω impedance, available in attenuation values from 1 dB to 30 dB with tolerances up to ±1.5 dB and maximum VSWR of 1.3.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Attenuator 10W 6GHz N - UIYCA10AN6 - UIY Inc.
Shenzhen, China
Coaxial Attenuator 10W 6GHz N
UIYCA10AN6
Coaxial Attenuator 10W 6GHz N UIYCA10AN6
10W 6GHz N Coaxial Attenuator

10W 6GHz N Coaxial Attenuator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Attenuators
Product Number UIYCA10AN6
Product Name Coaxial Attenuator 10W 6GHz N
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 25W 18GHz N - UIYCA25AN18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.4 :1
View Details
Coaxial Attenuator 200W 6GHz - UIYCA200AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator 5W - UIYCA5AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator 2W 6GHz BNC - UIYCA2AB6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.5 :1
View Details