UIY Inc. Coaxial Attenuator 25W 18GHz N UIYCA25AN18

Description
25W 18GHz N – Coaxial Attenuator
Request a Quote
Description
25W 18GHz N – Coaxial Attenuator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

25W 18GHz N-coaxial attenuator with 50 Ω impedance, available in attenuation values of 3 dB, 6 dB, 10 dB, 20 dB, 30 dB, and 40 dB, with VSWR up to 1.5 and operating from DC to 18 GHz, featuring N-M/N-F connectors and a maximum length of 97.0 mm for models with 3 to 6 dB attenuation or 77.0 mm for 10 to 40 dB models.

Datasheet Summary
Powered by GS/AI

25W 18GHz N-coaxial attenuator with 50 Ω impedance, available in attenuation values of 3 dB, 6 dB, 10 dB, 20 dB, 30 dB, and 40 dB, with VSWR up to 1.5 and operating from DC to 18 GHz, featuring N-M/N-F connectors and a maximum length of 97.0 mm for models with 3 to 6 dB attenuation or 77.0 mm for 10 to 40 dB models.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Attenuator 25W 18GHz N - UIYCA25AN18 - UIY Inc.
Shenzhen, China
Coaxial Attenuator 25W 18GHz N
UIYCA25AN18
Coaxial Attenuator 25W 18GHz N UIYCA25AN18
25W 18GHz N – Coaxial Attenuator

25W 18GHz N – Coaxial Attenuator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Attenuators
Product Number UIYCA25AN18
Product Name Coaxial Attenuator 25W 18GHz N
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 25W 12.4GHz N - UIYCA25AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.4 :1
View Details
Coaxial Attenuator 5W 18GHz - UIYCA5AN18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator 5W 18GHz SMA - UIYCA5AS18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator 25W - UIYCA25AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details