UIY Inc. Coaxial Attenuator 0.5W 12.4GHz SMA UIYCA05AS124

Description
0.5W 12.4GHz SMA – Coaxial Attenuator
Request a Quote
Description
0.5W 12.4GHz SMA – Coaxial Attenuator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Coaxial attenuators with 0.5W power handling and 12.4GHz frequency range, featuring SMA female/male connectors and 50 Ω impedance. Available in attenuation values from 5 dB to 60 dB with tolerances of ±1.0 dB to ±1.8 dB depending on model, and a maximum VSWR of 1.3. Mechanical dimensions are 25.6 mm in length and 32.1 mm in diameter, with a general tolerance of ±2%.

Datasheet Summary
Powered by GS/AI

Coaxial attenuators with 0.5W power handling and 12.4GHz frequency range, featuring SMA female/male connectors and 50 Ω impedance. Available in attenuation values from 5 dB to 60 dB with tolerances of ±1.0 dB to ±1.8 dB depending on model, and a maximum VSWR of 1.3. Mechanical dimensions are 25.6 mm in length and 32.1 mm in diameter, with a general tolerance of ±2%.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Attenuator 0.5W 12.4GHz SMA - UIYCA05AS124 - UIY Inc.
Shenzhen, China
Coaxial Attenuator 0.5W 12.4GHz SMA
UIYCA05AS124
Coaxial Attenuator 0.5W 12.4GHz SMA UIYCA05AS124
0.5W 12.4GHz SMA – Coaxial Attenuator

0.5W 12.4GHz SMA – Coaxial Attenuator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Attenuators
Product Number UIYCA05AS124
Product Name Coaxial Attenuator 0.5W 12.4GHz SMA
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 25W 12.4GHz N - UIYCA25AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.4 :1
View Details
Coaxial Attenuator 500W 6GHz 7/16 - UIYCA500A7166 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.35 :1
View Details
Coaxial Attenuator 25W 8GHz N - UIYCA50AN8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator 2W 12.4GHz SMA - UIYCA2AS124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details