UIY Inc. Coaxial Attenuator 300W 6GHz 7/16 UIYCA300A7166

Description
300W – Coaxial Attenuator
Request a Quote
Description
300W – Coaxial Attenuator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

300W coaxial attenuator designed for military, space, and commercial applications, featuring a 7/16-M/7/16-F connector interface, 50 Ω impedance, and frequency range up to 6 GHz. The unit achieves a maximum VSWR of 1.35 across attenuation values from 5 dB to 60 dB, with power Handling of 300 W and attenuation tolerances ranging from ±1.0 dB to ±2.0 dB depending on the value. Physical dimensions are 345.0 mm in length, 300.0 mm in width, and 160.0 mm in height.

Datasheet Summary
Powered by GS/AI

300W coaxial attenuator designed for military, space, and commercial applications, featuring a 7/16-M/7/16-F connector interface, 50 Ω impedance, and frequency range up to 6 GHz. The unit achieves a maximum VSWR of 1.35 across attenuation values from 5 dB to 60 dB, with power Handling of 300 W and attenuation tolerances ranging from ±1.0 dB to ±2.0 dB depending on the value. Physical dimensions are 345.0 mm in length, 300.0 mm in width, and 160.0 mm in height.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Attenuator 300W 6GHz 7/16 - UIYCA300A7166 - UIY Inc.
Shenzhen, China
Coaxial Attenuator 300W 6GHz 7/16
UIYCA300A7166
Coaxial Attenuator 300W 6GHz 7/16 UIYCA300A7166
300W – Coaxial Attenuator

300W – Coaxial Attenuator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Attenuators
Product Number UIYCA300A7166
Product Name Coaxial Attenuator 300W 6GHz 7/16
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 2W – N DC-12.4GHz - UIYCA2AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator 5W – N DC-8GHz - UIYCA5AN8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator 0.5W 8GHz SMA - UIYCA05AS8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details
Coaxial Attenuator 5W 18GHz - UIYCA5AN18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details