UIY Inc. Coaxial Attenuator 0.5W 8GHz SMA UIYCA05AS8

Description
0.5W 8GHz SMA – Coaxial Attenuator
Request a Quote
Description
0.5W 8GHz SMA – Coaxial Attenuator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

0.5W 8GHz SMA coaxial attenuator with 50 Ω impedance, available in nominal attenuation values from 5 dB to 40 dB with tolerances of ±0.5 dB to ±1.5 dB, and maximum VSWR of 1.25 across DC to 8 GHz. Features SMA-M/SMA-F connectors and a general mechanical tolerance of ±2%.

Datasheet Summary
Powered by GS/AI

0.5W 8GHz SMA coaxial attenuator with 50 Ω impedance, available in nominal attenuation values from 5 dB to 40 dB with tolerances of ±0.5 dB to ±1.5 dB, and maximum VSWR of 1.25 across DC to 8 GHz. Features SMA-M/SMA-F connectors and a general mechanical tolerance of ±2%.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Attenuator 0.5W 8GHz SMA - UIYCA05AS8 - UIY Inc.
Shenzhen, China
Coaxial Attenuator 0.5W 8GHz SMA
UIYCA05AS8
Coaxial Attenuator 0.5W 8GHz SMA UIYCA05AS8
0.5W 8GHz SMA – Coaxial Attenuator

0.5W 8GHz SMA – Coaxial Attenuator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Attenuators
Product Number UIYCA05AS8
Product Name Coaxial Attenuator 0.5W 8GHz SMA
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 2W 6GHz BNC - UIYCA2AB6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.5 :1
View Details
Coaxial Attenuator 500W 3GHz 7/16 - UIYCA500A7163 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator 30W – SMA - UIYCA30AS5 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 5 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator 200W 6GHz - UIYCA200AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details