UIY Inc. Coaxial Attenuator 100W 18GHz UIYCA100AN18

Description
100W 18GHz – Coaxial Attenuator
Request a Quote
Description
100W 18GHz – Coaxial Attenuator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

100W 18GHz coaxial attenuator featuring N-M/N-F connectors and 50 Ω impedance, designed for military, space, and commercial applications. It operates across DC to 18 GHz with VSWR ranging from 1.2 to 1.4 depending on frequency band and attenuation value. All variants include 100W power handling and attenuation values from 6 dB to 60 dB, with tolerance specified per frequency range. The device has a mechanical size of 156.0 mm × 120.0 mm × 101.0 mm and operates with power derating above 25°C ambient temperature. N-M/N-F connector type and 50 Ω impedance are standard across the series.

Datasheet Summary
Powered by GS/AI

100W 18GHz coaxial attenuator featuring N-M/N-F connectors and 50 Ω impedance, designed for military, space, and commercial applications. It operates across DC to 18 GHz with VSWR ranging from 1.2 to 1.4 depending on frequency band and attenuation value. All variants include 100W power handling and attenuation values from 6 dB to 60 dB, with tolerance specified per frequency range. The device has a mechanical size of 156.0 mm × 120.0 mm × 101.0 mm and operates with power derating above 25°C ambient temperature. N-M/N-F connector type and 50 Ω impedance are standard across the series.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Attenuator 100W 18GHz - UIYCA100AN18 - UIY Inc.
Shenzhen, China
Coaxial Attenuator 100W 18GHz
UIYCA100AN18
Coaxial Attenuator 100W 18GHz UIYCA100AN18
100W 18GHz – Coaxial Attenuator

100W 18GHz – Coaxial Attenuator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Attenuators
Product Number UIYCA100AN18
Product Name Coaxial Attenuator 100W 18GHz
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 5W 6GHz SMA - UIYCA5AS6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator 10W 12.4GHz - UIYCA10AS124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator 300W 6GHz - UIYCA300AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.35 :1
View Details
Coaxial Attenuator 200W 3GHz - UIYCA200AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details