UIY Inc. Coaxial Attenuator 0.5W 3GHz SMA UIYCA05AS3

Description
0.5W 3GHz SMA – Coaxial Attenuator
Request a Quote
Description
0.5W 3GHz SMA – Coaxial Attenuator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

0.5W 3GHz SMA coaxial attenuator series with 50 Ω impedance, featuring SMA-M/SMA-F connectors, VSWR max 1.15, and attenuation values from 1 dB to 60 dB in increments of 1 dB, 2 dB, 3 dB, 5 dB, 6 dB, 10 dB, 15 dB, 20 dB, 25 dB, 30 dB, 40 dB, 50 dB, or 60 dB, each with specified tolerance. Physical dimensions are 25.6 mm and 32.1 mm, with a general tolerance of ±2%. Operates from DC to 3 GHz. Supports military, space, and commercial applications.

Datasheet Summary
Powered by GS/AI

0.5W 3GHz SMA coaxial attenuator series with 50 Ω impedance, featuring SMA-M/SMA-F connectors, VSWR max 1.15, and attenuation values from 1 dB to 60 dB in increments of 1 dB, 2 dB, 3 dB, 5 dB, 6 dB, 10 dB, 15 dB, 20 dB, 25 dB, 30 dB, 40 dB, 50 dB, or 60 dB, each with specified tolerance. Physical dimensions are 25.6 mm and 32.1 mm, with a general tolerance of ±2%. Operates from DC to 3 GHz. Supports military, space, and commercial applications.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Attenuator 0.5W 3GHz SMA - UIYCA05AS3 - UIY Inc.
Shenzhen, China
Coaxial Attenuator 0.5W 3GHz SMA
UIYCA05AS3
Coaxial Attenuator 0.5W 3GHz SMA UIYCA05AS3
0.5W 3GHz SMA – Coaxial Attenuator

0.5W 3GHz SMA – Coaxial Attenuator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Attenuators
Product Number UIYCA05AS3
Product Name Coaxial Attenuator 0.5W 3GHz SMA
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 10W 26.5GHz - UIYCA10AS265 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 26.5 GHz
VSWR 1.35 :1
View Details
Coaxial Attenuator 300W 3GHz - UIYCA300AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator 50W - UIYCA50AN6 - UIY Inc.
Specs
Attenuator Type Fixed
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator 2W – N DC-6GHz - UIYCA2AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.25 :1
View Details