UIY Inc. Coaxial Attenuator 2W 18GHz SMA UIYCA2AS18

Description
2W 18GHz SMA – Coaxial Attenuator
Request a Quote
Description
2W 18GHz SMA – Coaxial Attenuator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

2W 18GHz SMA coaxial attenuators with 50 Ω impedance feature SMA-M/SMA-F connectors, a maximum VSWR of 1.35 across DC-18GHz, and attenuation values from 1dB to 60dB in specified increments. The mechanical dimensions are up to 43.5mm in length and 30.0mm in maximum diameter. All variants in the series are rated for 2W power handling.

Datasheet Summary
Powered by GS/AI

2W 18GHz SMA coaxial attenuators with 50 Ω impedance feature SMA-M/SMA-F connectors, a maximum VSWR of 1.35 across DC-18GHz, and attenuation values from 1dB to 60dB in specified increments. The mechanical dimensions are up to 43.5mm in length and 30.0mm in maximum diameter. All variants in the series are rated for 2W power handling.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Attenuator 2W 18GHz SMA - UIYCA2AS18 - UIY Inc.
Shenzhen, China
Coaxial Attenuator 2W 18GHz SMA
UIYCA2AS18
Coaxial Attenuator 2W 18GHz SMA UIYCA2AS18
2W 18GHz SMA – Coaxial Attenuator

2W 18GHz SMA – Coaxial Attenuator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Attenuators
Product Number UIYCA2AS18
Product Name Coaxial Attenuator 2W 18GHz SMA
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 2W 8GHz SMA - UIYCA2AS8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details
Coaxial Attenuator 300W 6GHz 7/16 - UIYCA300A7166 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.35 :1
View Details
Coaxial Attenuator 200W 6GHz - UIYCA200AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator 2000W 3GHz 7/16 - UIYCA2000A - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.35 :1
View Details