UIY Inc. Coaxial Attenuator 2W 12.4GHz SMA UIYCA2AS124

Description
2W 12.4GHz SMA – Coaxial Attenuator
Request a Quote
Description
2W 12.4GHz SMA – Coaxial Attenuator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

2W 12.4GHz SMA coaxial attenuators with 50 Ω impedance, offering attenuation values from 1 dB to 60 dB in specified increments, each with ±0.5 dB to ±2.5 dB tolerance depending on the model, and a maximum VSWR of 1.25. The devices feature SMA-M/SMA-F connectors and operate across DC to 12.4 GHz. Mechanical dimensions are 30.0 mm maximum length and 43.5 mm overall length. These attenuators are designed for military, space, and commercial applications.

Datasheet Summary
Powered by GS/AI

2W 12.4GHz SMA coaxial attenuators with 50 Ω impedance, offering attenuation values from 1 dB to 60 dB in specified increments, each with ±0.5 dB to ±2.5 dB tolerance depending on the model, and a maximum VSWR of 1.25. The devices feature SMA-M/SMA-F connectors and operate across DC to 12.4 GHz. Mechanical dimensions are 30.0 mm maximum length and 43.5 mm overall length. These attenuators are designed for military, space, and commercial applications.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Attenuator 2W 12.4GHz SMA - UIYCA2AS124 - UIY Inc.
Shenzhen, China
Coaxial Attenuator 2W 12.4GHz SMA
UIYCA2AS124
Coaxial Attenuator 2W 12.4GHz SMA UIYCA2AS124
2W 12.4GHz SMA – Coaxial Attenuator

2W 12.4GHz SMA – Coaxial Attenuator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Attenuators
Product Number UIYCA2AS124
Product Name Coaxial Attenuator 2W 12.4GHz SMA
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 25W 12.4GHz SMA - UIYCA25AS124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.4 :1
View Details
Coaxial Attenuator 5W 3GHz SMA - UIYCA5AS3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator 150W 6GHz - UIYCA150AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator 0.5W 3GHz SMA - UIYCA05AS3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.15 :1
View Details