UIY Inc. Coaxial Attenuator 2W – N DC-3GHz UIYCA2AN3

Description
2W – N DC-3GHz Coaxial Attenuator
Request a Quote
Description
2W – N DC-3GHz Coaxial Attenuator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

2W DC-3GHz coaxial attenuators with N-M/N-F connectors and 50 Ω impedance, offering attenuation values from 1 dB to 60 dB with tolerances of ±0.5 dB up to 30 dB and higher for greater values, and a maximum VSWR of 1.25.

Datasheet Summary
Powered by GS/AI

2W DC-3GHz coaxial attenuators with N-M/N-F connectors and 50 Ω impedance, offering attenuation values from 1 dB to 60 dB with tolerances of ±0.5 dB up to 30 dB and higher for greater values, and a maximum VSWR of 1.25.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Attenuator 2W – N DC-3GHz - UIYCA2AN3 - UIY Inc.
Shenzhen, China
Coaxial Attenuator 2W – N DC-3GHz
UIYCA2AN3
Coaxial Attenuator 2W – N DC-3GHz UIYCA2AN3
2W – N DC-3GHz Coaxial Attenuator

2W – N DC-3GHz Coaxial Attenuator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Attenuators
Product Number UIYCA2AN3
Product Name Coaxial Attenuator 2W – N DC-3GHz
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 0.5W 6GHz SMA - UIYCA05AS6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator 2W 8GHz SMA - UIYCA2AS8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details
Coaxial Attenuator 100W 8GHz - UIYCA100AN8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details
Coaxial Attenuator 80W - UIYCA80AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details