UIY Inc. Coaxial Attenuator 10W 18GHz UIYCA10AS18

Description
10W 18GHz – Coaxial Attenuator
Request a Quote
Description
10W 18GHz – Coaxial Attenuator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

10W 18GHz coaxial attenuator with SMA-M/SMA-F connectors and 50 Ω impedance, available in 3 dB, 10 dB, 20 dB, 30 dB, and 40 dB attenuation values with VSWR up to 1.3. The series operates from DC to 18 GHz and is designed for military, space, and commercial applications. All variants share the same mechanical dimensions, with a maximum length of 54.5 mm.

Datasheet Summary
Powered by GS/AI

10W 18GHz coaxial attenuator with SMA-M/SMA-F connectors and 50 Ω impedance, available in 3 dB, 10 dB, 20 dB, 30 dB, and 40 dB attenuation values with VSWR up to 1.3. The series operates from DC to 18 GHz and is designed for military, space, and commercial applications. All variants share the same mechanical dimensions, with a maximum length of 54.5 mm.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Attenuator 10W 18GHz - UIYCA10AS18 - UIY Inc.
Shenzhen, China
Coaxial Attenuator 10W 18GHz
UIYCA10AS18
Coaxial Attenuator 10W 18GHz UIYCA10AS18
10W 18GHz – Coaxial Attenuator

10W 18GHz – Coaxial Attenuator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Attenuators
Product Number UIYCA10AS18
Product Name Coaxial Attenuator 10W 18GHz
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 2W 18GHz SMA - UIYCA2AS18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator 5W 12.4GHz SMA - UIYCA5AS124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.25 :1
View Details
Coaxial Attenuator 150W 3GHz - UIYCA150AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator 25W 8GHz N - UIYCA25AN8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details