UIY Inc. Coaxial Attenuator 25W 12.4GHz SMA UIYCA25AS124

Description
25W 12.4GHz SMA – Coaxial Attenuator
Request a Quote
Description
25W 12.4GHz SMA – Coaxial Attenuator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

25W 18GHz SMA - Coaxial Attenuator in a DC-12.4GHz model with SMA-M/SMA-F connectors, 50 Ω impedance, and attenuation values of 3 dB, 6 dB, 10 dB, 20 dB, 30 dB, or 40 dB with tolerances of ±1.0 dB or ±1.2 dB, depending on value; VSWR maximum is 1.4; power handling is 25W; dimensions are 77.0 mm maximum length, 33.0 mm diameter, and 0.83 mm diameter connector interface.

Datasheet Summary
Powered by GS/AI

25W 18GHz SMA - Coaxial Attenuator in a DC-12.4GHz model with SMA-M/SMA-F connectors, 50 Ω impedance, and attenuation values of 3 dB, 6 dB, 10 dB, 20 dB, 30 dB, or 40 dB with tolerances of ±1.0 dB or ±1.2 dB, depending on value; VSWR maximum is 1.4; power handling is 25W; dimensions are 77.0 mm maximum length, 33.0 mm diameter, and 0.83 mm diameter connector interface.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Attenuator 25W 12.4GHz SMA - UIYCA25AS124 - UIY Inc.
Shenzhen, China
Coaxial Attenuator 25W 12.4GHz SMA
UIYCA25AS124
Coaxial Attenuator 25W 12.4GHz SMA UIYCA25AS124
25W 12.4GHz SMA – Coaxial Attenuator

25W 12.4GHz SMA – Coaxial Attenuator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Attenuators
Product Number UIYCA25AS124
Product Name Coaxial Attenuator 25W 12.4GHz SMA
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 2W 3GHz BNC - UIYCA2AB3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator 10W 12.4GHz - UIYCA10AS124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator 5W 3GHz SMA - UIYCA5AS3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator 5W – N DC-8GHz - UIYCA5AN8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details