UIY Inc. Coaxial Attenuator 10W 8GHz UIYCA10AN8

Description
10W 8GHz – Coaxial Attenuator
Request a Quote
Description
10W 8GHz – Coaxial Attenuator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

10W 8GHz coaxial attenuator with N-M/N-F connectors, 50 Ω impedance, attenuation values of 10 dB, 20 dB, or 30 dB, VSWR maximum of 1.3, and operating frequency range of DC-8GHz.

Datasheet Summary
Powered by GS/AI

10W 8GHz coaxial attenuator with N-M/N-F connectors, 50 Ω impedance, attenuation values of 10 dB, 20 dB, or 30 dB, VSWR maximum of 1.3, and operating frequency range of DC-8GHz.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Attenuator 10W 8GHz - UIYCA10AN8 - UIY Inc.
Shenzhen, China
Coaxial Attenuator 10W 8GHz
UIYCA10AN8
Coaxial Attenuator 10W 8GHz UIYCA10AN8
10W 8GHz – Coaxial Attenuator

10W 8GHz – Coaxial Attenuator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Attenuators
Product Number UIYCA10AN8
Product Name Coaxial Attenuator 10W 8GHz
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 25W 12.4GHz N - UIYCA50AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details
Coaxial Attenuator 5W 18GHz SMA - UIYCA5AS18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator 100W 6GHz - UIYCA100AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator 25W 18GHz N - UIYCA50AN18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.35 :1
View Details