UIY Inc. Coaxial Attenuator 2W 18GHz UIYCA2AN18

Description
2W 18GHz – Coaxial Attenuator
Request a Quote
Description
2W 18GHz – Coaxial Attenuator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

2W 18GHz coaxial attenuator with N-M/N-F connectors and 50 Ω impedance, available in attenuation values from 3 dB to 50 dB with VSWR up to 1.4, designed for military, space, and commercial applications.

Datasheet Summary
Powered by GS/AI

2W 18GHz coaxial attenuator with N-M/N-F connectors and 50 Ω impedance, available in attenuation values from 3 dB to 50 dB with VSWR up to 1.4, designed for military, space, and commercial applications.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Attenuator 2W 18GHz - UIYCA2AN18 - UIY Inc.
Shenzhen, China
Coaxial Attenuator 2W 18GHz
UIYCA2AN18
Coaxial Attenuator 2W 18GHz UIYCA2AN18
2W 18GHz – Coaxial Attenuator

2W 18GHz – Coaxial Attenuator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Attenuators
Product Number UIYCA2AN18
Product Name Coaxial Attenuator 2W 18GHz
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 100W - UIYCA100AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator 2W 6GHz SMA - UIYCA2AS6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator 25W 18GHz SMA - UIYCA25AS18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.4 :1
View Details
Coaxial Attenuator 80W - UIYCA80AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details