UIY Inc. Coaxial Attenuator 25W 18GHz N UIYCA50AN18

Description
25W 18GHz N – Coaxial Attenuator
Request a Quote Datasheet
Description
25W 18GHz N – Coaxial Attenuator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Attenuator 25W 18GHz N - UIYCA50AN18 - UIY Inc.
Shenzhen, China
Coaxial Attenuator 25W 18GHz N
UIYCA50AN18
Coaxial Attenuator 25W 18GHz N UIYCA50AN18
25W 18GHz N – Coaxial Attenuator

25W 18GHz N – Coaxial Attenuator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Attenuators
Product Number UIYCA50AN18
Product Name Coaxial Attenuator 25W 18GHz N
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 10W 3GHz SMA - UIYCA10AS3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator 100W 6GHz - UIYCA100AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator 0.5W 12.4GHz SMA - UIYCA05AS124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator 5W – N DC-8GHz - UIYCA5AN8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details