UIY Inc. Coaxial Attenuator 200W 3GHz UIYCA200AN3

Description
200W – Coaxial Attenuator
Request a Quote
Description
200W – Coaxial Attenuator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

200W coaxial attenuator with N-M to N-F connectors and 50 Ω impedance, available in attenuation values from 1 dB to 40 dB, with VSWR up to 1.35 and frequency range up to 6 GHz depending on model. Mechanical dimensions are 245.0 mm in length and 65.0 mm in width. Designed for military, space, and commercial applications with a standard one-year warranty.

Datasheet Summary
Powered by GS/AI

200W coaxial attenuator with N-M to N-F connectors and 50 Ω impedance, available in attenuation values from 1 dB to 40 dB, with VSWR up to 1.35 and frequency range up to 6 GHz depending on model. Mechanical dimensions are 245.0 mm in length and 65.0 mm in width. Designed for military, space, and commercial applications with a standard one-year warranty.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Attenuator 200W 3GHz - UIYCA200AN3 - UIY Inc.
Shenzhen, China
Coaxial Attenuator 200W 3GHz
UIYCA200AN3
Coaxial Attenuator 200W 3GHz UIYCA200AN3
200W – Coaxial Attenuator

200W – Coaxial Attenuator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Attenuators
Product Number UIYCA200AN3
Product Name Coaxial Attenuator 200W 3GHz
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 25W - UIYCA25AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator 100W 18GHz - UIYCA100AN18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.4 :1
View Details
Coaxial Attenuator 10W 18GHz - UIYCA10AS18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator 2W 8GHz SMA - UIYCA2AS8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details