UIY Inc. Coaxial Attenuator 2000W 3GHz 7/16 UIYCA2000A

Description
2000W – Coaxial Attenuator
Request a Quote
Description
2000W – Coaxial Attenuator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

2000W coaxial attenuator for RF applications with a frequency range of DC to 3 GHz, 50 Ω impedance, and 7/16-M to 7/16-F or 7/16-M to N-F connectors, offering attenuation values from 10 dB to 60 dB with VSWR up to 1.35 and tolerance of ±2.5 dB or ±2.8 dB depending on model. Dimensional details include a length of 600.0 mm and a fan-powered cooling system requiring 110/220V supply.

Datasheet Summary
Powered by GS/AI

2000W coaxial attenuator for RF applications with a frequency range of DC to 3 GHz, 50 Ω impedance, and 7/16-M to 7/16-F or 7/16-M to N-F connectors, offering attenuation values from 10 dB to 60 dB with VSWR up to 1.35 and tolerance of ±2.5 dB or ±2.8 dB depending on model. Dimensional details include a length of 600.0 mm and a fan-powered cooling system requiring 110/220V supply.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Attenuator 2000W 3GHz 7/16 - UIYCA2000A - UIY Inc.
Shenzhen, China
Coaxial Attenuator 2000W 3GHz 7/16
UIYCA2000A
Coaxial Attenuator 2000W 3GHz 7/16 UIYCA2000A
2000W – Coaxial Attenuator

2000W – Coaxial Attenuator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Attenuators
Product Number UIYCA2000A
Product Name Coaxial Attenuator 2000W 3GHz 7/16
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 0.5W 3GHz SMA - UIYCA05AS3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.15 :1
View Details
Coaxial Attenuator 5W 18GHz - UIYCA5AN18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator 300W 3GHz - UIYCA300AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator 300W 3GHz 7/16 - UIYCA300A7163 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.3 :1
View Details