UIY Inc. Coaxial Attenuator 200W 6GHz UIYCA200AN6

Description
200W – Coaxial Attenuator
Request a Quote
Description
200W – Coaxial Attenuator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

200W coaxial attenuator with N-M to N-F connectors and 50 Ω impedance, available in attenuation values from 1 dB to 40 dB with frequency ranges up to 6 GHz for the UIYCA200AN6 series, and VSWR rated up to 1.35. The unit measures 245.0 mm in length and 65.0 mm in width, with a power handling capability of 200 W and attenuation tolerances specified up to ±2.0 dB for 40 dB attenuation. Designed for military, space, and commercial applications.

Datasheet Summary
Powered by GS/AI

200W coaxial attenuator with N-M to N-F connectors and 50 Ω impedance, available in attenuation values from 1 dB to 40 dB with frequency ranges up to 6 GHz for the UIYCA200AN6 series, and VSWR rated up to 1.35. The unit measures 245.0 mm in length and 65.0 mm in width, with a power handling capability of 200 W and attenuation tolerances specified up to ±2.0 dB for 40 dB attenuation. Designed for military, space, and commercial applications.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Attenuator 200W 6GHz - UIYCA200AN6 - UIY Inc.
Shenzhen, China
Coaxial Attenuator 200W 6GHz
UIYCA200AN6
Coaxial Attenuator 200W 6GHz UIYCA200AN6
200W – Coaxial Attenuator

200W – Coaxial Attenuator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Attenuators
Product Number UIYCA200AN6
Product Name Coaxial Attenuator 200W 6GHz
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 2W 12.4GHz SMA - UIYCA2AS124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator 300W 3GHz 7/16 - UIYCA300A7163 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator 1000W 3GHz 7/16 - UIYCA1000A - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.4 :1
View Details
Coaxial Attenuator 5W 18GHz SMA - UIYCA5AS18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details