UIYBSF12255A is a 2400 to 2483 MHz band stop filter designed for military, space, and commercial applications. It features a minimum rejection of 40 dB within the stop band, insertion loss less than 2.0 dB in the pass bands (DC to 2300 MHz and 2583 to 5000 MHz), and a maximum VSWR of 1.5. The filter operates over a temperature range of -55 °C to +85 °C and uses an SMA-F connector with a power handling capacity of 50 W. The mechanical dimension is 21.5 mm in length with a threaded body diameter of 3.0 mm.
2400 to 2483MHz –Band Stop Filter
| UIY Inc. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | UIYBSF12255A |
| Product Name | RF Band Stop Cavity Filter |
| Filter Type | Band Reject |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Fc | 2400 to 2483 MHz |
| Bandwidth | 5.00E6 kHz |